Panasonic Key/Switch >> Tactile Switches EVPADK04K

Description
带支架 50mA 9.8mm 100MΩ 100,000 Times 4N 12V 9.8mm 4.7mm Round Button Brick nogging SPST SMD,9.8x9.8mm Tactile Switches ROHS
Datasheet
Description
带支架 50mA 9.8mm 100MΩ 100,000 Times 4N 12V 9.8mm 4.7mm Round Button Brick nogging SPST SMD,9.8x9.8mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVPADK04K
Key/Switch >> Tactile Switches EVPADK04K
带支架 50mA 9.8mm 100MΩ 100,000 Times 4N 12V 9.8mm 4.7mm Round Button Brick nogging SPST SMD,9.8x9.8mm Tactile Switches ROHS

带支架 50mA 9.8mm 100MΩ 100,000 Times 4N 12V 9.8mm 4.7mm Round Button Brick nogging SPST SMD,9.8x9.8mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic - 99AC3945 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
99AC3945
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic 99AC3945
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVPAD Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round - Open Centre; Actuating Force:400gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVPAD Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round - Open Centre; Actuating Force:400gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVPADK04K - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVPADK04K
Pushbutton Switches EVPADK04K
With bracket 50mA 9.8mm 100MΩ 100000 Times 4N 12V 9.8mm 4.7mm Round Button Standing paste SPST SMD,9.8x9.8mm Tactile Switches ROHS

With bracket 50mA 9.8mm 100MΩ 100000 Times 4N 12V 9.8mm 4.7mm Round Button Standing paste SPST SMD,9.8x9.8mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVPADK04K 99AC3945 EVPADK04K
Product Name Key/Switch >> Tactile Switches Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 4.7mm x Length: 9.8mm x Width: 9.8mm
Terminal Type J pin Surface Mount Technology; SMD
Features RoHS RoHS
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
R program - RD - Pushbutton - RDTGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details