Panasonic Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic EVPAA802Q

Description
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic - 47AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
47AC4941
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic 47AC4941
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 47AC4941
Product Name Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Tactile Switches - Z8525-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details