Panasonic Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic EVPAA502W

Description
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Description
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic tactile switch, part number 47AC4939, is a surface mount device (SMD) designed for applications requiring a compact and reliable switching solution. It features a single pole single throw (SPST) configuration with a maximum contact rating of 20 mA at 15 V DC. The switch has external dimensions of 3.5 mm x 2.9 mm and a height of 1.7 mm, making it suitable for space-constrained designs. The operating force for this switch is available in various options, with a maximum of 7.0 N. It has a low contact resistance of 100 mΩ maximum and an insulation resistance of at least 100 MΩ at 100 V DC. The switch is rated for a dielectric withstand voltage of 250 V AC for one minute and has a bounce time of 10 ms maximum for both ON and OFF states. This switch is designed for a wide operating temperature range of -40 °C to +85 °C, ensuring functionality in diverse environments. It is suitable for use in portable electronic devices, such as mobile phones and digital cameras, as well as keyless entry systems. The product is non-washable and is supplied in embossed taping for automated assembly, with a minimum order quantity of 5,000 pieces.

Datasheet Summary
Powered by GS/AI

The Panasonic tactile switch, part number 47AC4939, is a surface mount device (SMD) designed for applications requiring a compact and reliable switching solution. It features a single pole single throw (SPST) configuration with a maximum contact rating of 20 mA at 15 V DC. The switch has external dimensions of 3.5 mm x 2.9 mm and a height of 1.7 mm, making it suitable for space-constrained designs. The operating force for this switch is available in various options, with a maximum of 7.0 N. It has a low contact resistance of 100 mΩ maximum and an insulation resistance of at least 100 MΩ at 100 V DC. The switch is rated for a dielectric withstand voltage of 250 V AC for one minute and has a bounce time of 10 ms maximum for both ON and OFF states. This switch is designed for a wide operating temperature range of -40 °C to +85 °C, ensuring functionality in diverse environments. It is suitable for use in portable electronic devices, such as mobile phones and digital cameras, as well as keyless entry systems. The product is non-washable and is supplied in embossed taping for automated assembly, with a minimum order quantity of 5,000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic - 47AC4939 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
47AC4939
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic 47AC4939
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 47AC4939
Product Name Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 2311402-3 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Light Touch Miniature Pushbutton - EB2065P-BB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details