Panasonic Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic EVPAA402W

Description
TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic - 57AC6726 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic
57AC6726
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic 57AC6726
TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6726
Product Name Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3917-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers