Panasonic Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic EVP-BT2G4A000

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic - 36AJ6977 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic
36AJ6977
Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic 36AJ6977
TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 36AJ6977
Product Name Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4625-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-1102-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details