Panasonic Potentiometers, Variable Resistors - Trimmer Potentiometers EVN-DJAA03B55

Description
Win Source Part Number: 992321-EVN-DJAA03B55 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: DJA55TB,DJA55CT,DJA5 5CT-NDR,DJA55TB-NDR, EVNDJAA03B55 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992321-EVN-DJAA03B55 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: DJA55TB,DJA55CT,DJA5 5CT-NDR,DJA55TB-NDR, EVNDJAA03B55 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
992321-EVN-DJAA03B55
Potentiometers, Variable Resistors - Trimmer Potentiometers 992321-EVN-DJAA03B55
Win Source Part Number: 992321-EVN-DJAA03B55 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 500 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: DJA55TB,DJA55CT,DJA5 5CT-NDR,DJA55TB-NDR, EVNDJAA03B55 Product Status: Obsolete

Win Source Part Number: 992321-EVN-DJAA03B55
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: EVN
Termination Style: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±30%
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 500 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: DJA55TB,DJA55CT,DJA55CT-NDR,DJA55TB-NDR,EVNDJAA03B55
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 992321-EVN-DJAA03B55
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0265 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439612 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details