Panasonic 50KOHM Trimmer Potentiometer EVN-DJAA03B54

Description
PANASONIC EVN-DJAA03B54 TRIMMER, 50KOHM, 1TURN, TH Product overview: EVN-DJAA03B54 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVN-DJAA03B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC EVN-DJAA03B54 TRIMMER, 50KOHM, 1TURN, TH Product overview: EVN-DJAA03B54 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVN-DJAA03B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM Trimmer Potentiometer - 80-EVN-DJAA03B54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Trimmer Potentiometer
80-EVN-DJAA03B54
50KOHM Trimmer Potentiometer 80-EVN-DJAA03B54
PANASONIC EVN-DJAA03B54 TRIMMER, 50KOHM, 1TURN, TH Product overview: EVN-DJAA03B54 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVN-DJAA03B54 can be used for catalog matching and distributor lookup.

PANASONIC EVN-DJAA03B54 TRIMMER, 50KOHM, 1TURN, TH Product overview: EVN-DJAA03B54 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVN-DJAA03B54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
992322-EVN-DJAA03B54
Potentiometers, Variable Resistors - Trimmer Potentiometers 992322-EVN-DJAA03B54
Win Source Part Number: 992322-EVN-DJAA03B54 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: DJA54CT,DJA54TB,DJA5 4TB-NDR,EVNDJAA03B54 ,DJA54CT-NDR Product Status: Obsolete

Win Source Part Number: 992322-EVN-DJAA03B54
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: EVN
Termination Style: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±30%
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: DJA54CT,DJA54TB,DJA54TB-NDR,EVNDJAA03B54,DJA54CT-NDR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-EVN-DJAA03B54 992322-EVN-DJAA03B54
Product Name 50KOHM Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 98812958 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0541 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details