Panasonic Trimmer Potentiometers - EVN-D8AA03B53 EVN-D8AA03B53

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037273-EVN-D8AA03B5 3 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±30% Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Rectangular - 0.295" x 0.252" Face x 0.256" H (7.50mm x 6.40mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037273-EVN-D8AA03B5 3 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±30% Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Rectangular - 0.295" x 0.252" Face x 0.256" H (7.50mm x 6.40mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVN-D8AA03B53
1037273-EVN-D8AA03B53
Trimmer Potentiometers - EVN-D8AA03B53 1037273-EVN-D8AA03B53
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037273-EVN-D8AA03B5 3 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±30% Power (Watts): 0.1W, 1/10W Resistance (Ohms): 5k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Carbon Categories: Potentiometers, Variable Resistors Status: Obsolete(EOL) Dimension: Rectangular - 0.295" x 0.252" Face x 0.256" H (7.50mm x 6.40mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037273-EVN-D8AA03B53
Packaging: Bulk
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±30%
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 5k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
Categories: Potentiometers, Variable Resistors
Status: Obsolete(EOL)
Dimension: Rectangular - 0.295" x 0.252" Face x 0.256" H (7.50mm x 6.40mm x 6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1037273-EVN-D8AA03B53
Product Name Trimmer Potentiometers - EVN-D8AA03B53
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0695 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439546 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details