Panasonic Trimmer, 10Kohm, 1Turn, Through Hole; Trimpot Type Panasonic EVN-D8AA03B14

Description
TRIMMER, 10KOHM, 1TURN, THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:EVND Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER, 10KOHM, 1TURN, THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:EVND Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 10Kohm, 1Turn, Through Hole; Trimpot Type Panasonic - 52W2437 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10Kohm, 1Turn, Through Hole; Trimpot Type Panasonic
52W2437
Trimmer, 10Kohm, 1Turn, Through Hole; Trimpot Type Panasonic 52W2437
TRIMMER, 10KOHM, 1TURN, THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:EVND Series; MSL:- RoHS Compliant: Yes

TRIMMER, 10KOHM, 1TURN, THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:EVND Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W2437
Product Name Trimmer, 10Kohm, 1Turn, Through Hole; Trimpot Type Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details