Panasonic Trimmer Potentiometers - EVN-D2AA03B55 EVN-D2AA03B55

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774282-EVN-D2AA03B55 Series: EVN Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±30% Power (Watts): 0.1W, 1/10W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Part Status: Obsolete(EOL) Family Name: EVND Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.252" x 0.307" Face x 0.307" H (6.40mm x 7.80mm x 7.80mm) Introduction Date: February 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774282-EVN-D2AA03B55 Series: EVN Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±30% Power (Watts): 0.1W, 1/10W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Part Status: Obsolete(EOL) Family Name: EVND Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.252" x 0.307" Face x 0.307" H (6.40mm x 7.80mm x 7.80mm) Introduction Date: February 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVN-D2AA03B55
774282-EVN-D2AA03B55
Trimmer Potentiometers - EVN-D2AA03B55 774282-EVN-D2AA03B55
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774282-EVN-D2AA03B55 Series: EVN Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±30% Power (Watts): 0.1W, 1/10W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Part Status: Obsolete(EOL) Family Name: EVND Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.252" x 0.307" Face x 0.307" H (6.40mm x 7.80mm x 7.80mm) Introduction Date: February 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774282-EVN-D2AA03B55
Series: EVN
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±30%
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 500k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Carbon
Part Status: Obsolete(EOL)
Family Name: EVND
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.252" x 0.307" Face x 0.307" H (6.40mm x 7.80mm x 7.80mm)
Introduction Date: February 02, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 774282-EVN-D2AA03B55
Product Name Trimmer Potentiometers - EVN-D2AA03B55
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0544 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details