Panasonic Potentiometers, Variable Resistors - Trimmer Potentiometers EVN-D2AA03B53

Description
Win Source Part Number: 1133809-EVN-D2AA03B5 3 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Bulk Standard Package: 500 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.252" x 0.307" Face (6.40mm x 7.80mm) Alternative Parts (Cross-Reference): EVND2AA03B53; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: D1AA53,EVN-D1AA00B53 ,EVND2AA03B53,D1AA53 -NDR,EVND1AA00B53 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1133809-EVN-D2AA03B5 3 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Bulk Standard Package: 500 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.252" x 0.307" Face (6.40mm x 7.80mm) Alternative Parts (Cross-Reference): EVND2AA03B53; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: D1AA53,EVN-D1AA00B53 ,EVND2AA03B53,D1AA53 -NDR,EVND1AA00B53 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1133809-EVN-D2AA03B53
Potentiometers, Variable Resistors - Trimmer Potentiometers 1133809-EVN-D2AA03B53
Win Source Part Number: 1133809-EVN-D2AA03B5 3 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVN Termination Style: PC Pins Package: Bulk Standard Package: 500 Tolerance: ±30% Power (Watts): 0.1W, 1/10W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Carbon Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.252" x 0.307" Face (6.40mm x 7.80mm) Alternative Parts (Cross-Reference): EVND2AA03B53; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: D1AA53,EVN-D1AA00B53 ,EVND2AA03B53,D1AA53 -NDR,EVND1AA00B53 Product Status: Obsolete

Win Source Part Number: 1133809-EVN-D2AA03B53
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: EVN
Termination Style: PC Pins
Package: Bulk
Standard Package: 500
Tolerance: ±30%
Power (Watts): 0.1W, 1/10W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Carbon
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.252" x 0.307" Face (6.40mm x 7.80mm)
Alternative Parts (Cross-Reference): EVND2AA03B53;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: D1AA53,EVN-D1AA00B53,EVND2AA03B53,D1AA53-NDR,EVND1AA00B53
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1133809-EVN-D2AA03B53
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0051 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 107863 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details