Panasonic EVM7LSX30BQ3 EVM7LSX30BQ3

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058074-EVM7LSX30BQ3 Tolerance: 25 % Number of Turns: 1 Resistance: 4.7 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058074-EVM7LSX30BQ3 Tolerance: 25 % Number of Turns: 1 Resistance: 4.7 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM7LSX30BQ3 - 1058074-EVM7LSX30BQ3 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058074-EVM7LSX30BQ3 Tolerance: 25 % Number of Turns: 1 Resistance: 4.7 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058074-EVM7LSX30BQ3
Tolerance: 25 %
Number of Turns: 1
Resistance: 4.7 kΩ
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1058074-EVM7LSX30BQ3
Product Name EVM7LSX30BQ3
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers