Panasonic OEM Parts - OEM Parts (C - E) - EVM7LSX00B13 EVM7LSX00B13

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058071-EVM7LSX00B13 Termination: SMD/SMT Length: 3.4 mm Mounting: SMD (SMT) Tolerance: 25 % Composition: Cermet Height: 2.6 mm Width: 4 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058071-EVM7LSX00B13 Termination: SMD/SMT Length: 3.4 mm Mounting: SMD (SMT) Tolerance: 25 % Composition: Cermet Height: 2.6 mm Width: 4 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EVM7LSX00B13 - 1058071-EVM7LSX00B13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EVM7LSX00B13
1058071-EVM7LSX00B13
OEM Parts - OEM Parts (C - E) - EVM7LSX00B13 1058071-EVM7LSX00B13
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058071-EVM7LSX00B13 Termination: SMD/SMT Length: 3.4 mm Mounting: SMD (SMT) Tolerance: 25 % Composition: Cermet Height: 2.6 mm Width: 4 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058071-EVM7LSX00B13
Termination: SMD/SMT
Length: 3.4 mm
Mounting: SMD (SMT)
Tolerance: 25 %
Composition: Cermet
Height: 2.6 mm
Width: 4 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1058071-EVM7LSX00B13
Product Name OEM Parts - OEM Parts (C - E) - EVM7LSX00B13
Unlock Full Specs
to access all available technical data