Panasonic EVM7JSW30B13 EVM7JSW30B13

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994436-EVM7JSW30B13 Tolerance: 25 % Number of Turns: 1 Resistance: 1 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994436-EVM7JSW30B13 Tolerance: 25 % Number of Turns: 1 Resistance: 1 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM7JSW30B13 - 994436-EVM7JSW30B13 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994436-EVM7JSW30B13 Tolerance: 25 % Number of Turns: 1 Resistance: 1 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994436-EVM7JSW30B13
Tolerance: 25 %
Number of Turns: 1
Resistance: 1 kΩ
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 994436-EVM7JSW30B13
Product Name EVM7JSW30B13
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details