Panasonic Trimmer Potentiometers - EVM3YSX50BE5 EVM3YSX50BE5

Description
Manufacturer: Panasonic Win Source Part Number: 823024-EVM3YSX50BE5 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 823024-EVM3YSX50BE5 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM3YSX50BE5
823024-EVM3YSX50BE5
Trimmer Potentiometers - EVM3YSX50BE5 823024-EVM3YSX50BE5
Manufacturer: Panasonic Win Source Part Number: 823024-EVM3YSX50BE5 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 823024-EVM3YSX50BE5
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
0.15W 220000ohm 50V Trimmer Potentiometer - 80-EVM3YSX50BE5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15W 220000ohm 50V Trimmer Potentiometer
80-EVM3YSX50BE5
0.15W 220000ohm 50V Trimmer Potentiometer 80-EVM3YSX50BE5
Potentiometer, Cermet, 0.15W, 220000ohm, 50V, 25% +/-Tol, -250,250ppm/Cel, 1512, Product overview: EVM3YSX50BE5 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 220000ohm, 50V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W, 220000ohm, 50V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM3YSX50BE5 can be used for catalog matching and distributor lookup.

Potentiometer, Cermet, 0.15W, 220000ohm, 50V, 25% +/-Tol, -250,250ppm/Cel, 1512, Product overview: EVM3YSX50BE5 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 220000ohm, 50V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W, 220000ohm, 50V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM3YSX50BE5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 823024-EVM3YSX50BE5 80-EVM3YSX50BE5
Product Name Trimmer Potentiometers - EVM3YSX50BE5 0.15W 220000ohm 50V Trimmer Potentiometer
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5115LI-50-G - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Linear Potentiometers - 04-1270-0005 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details