TRIMMER, 10KOHM, 25%, 0.15W; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:EVM Series; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 63W1838 |
| Product Name | Trimmer, 10Kohm, 25%, 0.15W; Track Resistance Panasonic |
| Configuration | Single Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Tolerance | 25 +/- % |