Panasonic Trimmer Potentiometers - EVM3WSX80BE3 2.2K EVM3WSX80BE3 2.2K

Description
Manufacturer: Panasonic Win Source Part Number: 738188-EVM3WSX80BE3 2.2K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 33 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 738188-EVM3WSX80BE3 2.2K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 33 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM3WSX80BE3 2.2K
738188-EVM3WSX80BE3 2.2K
Trimmer Potentiometers - EVM3WSX80BE3 2.2K 738188-EVM3WSX80BE3 2.2K
Manufacturer: Panasonic Win Source Part Number: 738188-EVM3WSX80BE3 2.2K Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 33 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738188-EVM3WSX80BE3 2.2K
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 33
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 738188-EVM3WSX80BE3 2.2K
Product Name Trimmer Potentiometers - EVM3WSX80BE3 2.2K
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0622 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 100132 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 49898830 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250000 ohms
View Details