Panasonic EVM3VSX50B22 EVM3VSX50B22

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984092-EVM3VSX50B22 Tolerance: 25 % Number of Turns: 1 Resistance: 200 Ω Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984092-EVM3VSX50B22 Tolerance: 25 % Number of Turns: 1 Resistance: 200 Ω Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM3VSX50B22 - 984092-EVM3VSX50B22 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984092-EVM3VSX50B22 Tolerance: 25 % Number of Turns: 1 Resistance: 200 Ω Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984092-EVM3VSX50B22
Tolerance: 25 %
Number of Turns: 1
Resistance: 200 Ω
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
SMD 200 Ohm 20W Potentiometer - 5-EVM3VSX50B22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 20W Potentiometer
5-EVM3VSX50B22
SMD 200 Ohm 20W Potentiometer 5-EVM3VSX50B22
Res Cermet Trimmer 200 Ohm 25% 3/20W 1Turn (3.1 X 3.75 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM3VSX50B22 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 20W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 200 Ohm, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM3VSX50B22 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 200 Ohm 25% 3/20W 1Turn (3.1 X 3.75 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM3VSX50B22 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 20W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 200 Ohm, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM3VSX50B22 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 984092-EVM3VSX50B22 5-EVM3VSX50B22
Product Name EVM3VSX50B22 SMD 200 Ohm 20W Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details