Panasonic Trimmer Potentiometers - EVM3ESX50B15 100K EVM3ESX50B15 100K

Description
Manufacturer: Panasonic Win Source Part Number: 718340-EVM3ESX50B15 100K Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 718340-EVM3ESX50B15 100K Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM3ESX50B15 100K
718340-EVM3ESX50B15 100K
Trimmer Potentiometers - EVM3ESX50B15 100K 718340-EVM3ESX50B15 100K
Manufacturer: Panasonic Win Source Part Number: 718340-EVM3ESX50B15 100K Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 718340-EVM3ESX50B15 100K
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Trimmer Potentiometer - 80-EVM3ESX50B15 100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-EVM3ESX50B15 100K
Trimmer Potentiometer 80-EVM3ESX50B15 100K
Product overview: EVM3ESX50B15 100K from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM3ESX50B15 100K can be used for catalog matching and distributor lookup.

Product overview: EVM3ESX50B15 100K from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM3ESX50B15 100K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 718340-EVM3ESX50B15 100K 80-EVM3ESX50B15 100K
Product Name Trimmer Potentiometers - EVM3ESX50B15 100K Trimmer Potentiometer
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer - 20608799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Rotary Potentiometers - 04-0989-0285 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details