Panasonic SMD 20W Potentiometer EVM2WSX80B54

Description
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R Product overview: EVM2WSX80B54 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM2WSX80B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R Product overview: EVM2WSX80B54 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM2WSX80B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Potentiometer - 5-EVM2WSX80B54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Potentiometer
5-EVM2WSX80B54
SMD 20W Potentiometer 5-EVM2WSX80B54
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R Product overview: EVM2WSX80B54 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM2WSX80B54 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R Product overview: EVM2WSX80B54 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM2WSX80B54 can be used for catalog matching and distributor lookup.

Supplier's Site
EVM2WSX80B54 - 1058065-EVM2WSX80B54 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058065-EVM2WSX80B54 Packaging: Cut Tape Color: Silver Termination: Foot Print Voltage Rating: 50 V Length: 2.2 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.05 mm Weight: 17 mg Number of Turns: 1 Resistance: 50 kΩ Power Rating: 150 mW Taper: Linear Width: 2.2 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3303C-1-503E; EVM3YSX50B54; 3303X-3-503E; EVM-2NSX80B54; EVM-3RSX50B54; TC33X-2-503E; EVM3WSX80B54EVM-2WSX 80B54; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.75 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 150 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058065-EVM2WSX80B54
Packaging: Cut Tape
Color: Silver
Termination: Foot Print
Voltage Rating: 50 V
Length: 2.2 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Cermet
Height: 1.05 mm
Weight: 17 mg
Number of Turns: 1
Resistance: 50 kΩ
Power Rating: 150 mW
Taper: Linear
Width: 2.2 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 3303C-1-503E; EVM3YSX50B54; 3303X-3-503E; EVM-2NSX80B54; EVM-3RSX50B54; TC33X-2-503E; EVM3WSX80B54EVM-2WSX80B54;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.75 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 150 mW

Buy Now
Trimmer, 50Kohm, 25%, 0.15W; Track Resistance Panasonic - 63W1822 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50Kohm, 25%, 0.15W; Track Resistance Panasonic
63W1822
Trimmer, 50Kohm, 25%, 0.15W; Track Resistance Panasonic 63W1822
TRIMMER, 50KOHM, 25%, 0.15W; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 50KOHM, 25%, 0.15W; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:150mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5-EVM2WSX80B54 1058065-EVM2WSX80B54 63W1822
Product Name SMD 20W Potentiometer EVM2WSX80B54 Trimmer, 50Kohm, 25%, 0.15W; Track Resistance Panasonic
Resistance Range 50000 ohms 50000 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts
Operating Temperature ? to 155 C (? to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details