Panasonic Trimmer Potentiometers - EVM1USX30B53 EVM1USX30B53

Description
Manufacturer: Panasonic Win Source Part Number: 753157-EVM1USX30B53 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 753157-EVM1USX30B53 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM1USX30B53
753157-EVM1USX30B53
Trimmer Potentiometers - EVM1USX30B53 753157-EVM1USX30B53
Manufacturer: Panasonic Win Source Part Number: 753157-EVM1USX30B53 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753157-EVM1USX30B53
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 753157-EVM1USX30B53
Product Name Trimmer Potentiometers - EVM1USX30B53
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD8403AN1 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details