Panasonic Trimmer Potentiometers - EVM1USX30B22 EVM1USX30B22

Description
Manufacturer: Panasonic Win Source Part Number: 730844-EVM1USX30B22 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 2012+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 730844-EVM1USX30B22 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 2012+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM1USX30B22
730844-EVM1USX30B22
Trimmer Potentiometers - EVM1USX30B22 730844-EVM1USX30B22
Manufacturer: Panasonic Win Source Part Number: 730844-EVM1USX30B22 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 2012+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 730844-EVM1USX30B22
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 2012+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 730844-EVM1USX30B22
Product Name Trimmer Potentiometers - EVM1USX30B22
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 49898830 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250000 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-5014 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details