Panasonic EVM1DSX30B55 EVM1DSX30B55

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058058-EVM1DSX30B55 Packaging: Cut Tape Color: Silver Termination: Foot Print Voltage Rating: 50 V Length: 3.8 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.4 mm Weight: 58 mg Number of Turns: 1 Resistance: 500 kΩ Power Rating: 200 mW Width: 3.8 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 1-1623909-3; EVM-3YSX50B55; EVM-1ESX30B55; EVM-1USX30B55; 3364W-1-504E; TC33X-2-504E; TC33X-1-504E; 23AR500KLFTR; 3364X-1-504EEVM-1DSX 30B55; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058058-EVM1DSX30B55 Packaging: Cut Tape Color: Silver Termination: Foot Print Voltage Rating: 50 V Length: 3.8 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.4 mm Weight: 58 mg Number of Turns: 1 Resistance: 500 kΩ Power Rating: 200 mW Width: 3.8 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 1-1623909-3; EVM-3YSX50B55; EVM-1ESX30B55; EVM-1USX30B55; 3364W-1-504E; TC33X-2-504E; TC33X-1-504E; 23AR500KLFTR; 3364X-1-504EEVM-1DSX 30B55; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM1DSX30B55 - 1058058-EVM1DSX30B55 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058058-EVM1DSX30B55 Packaging: Cut Tape Color: Silver Termination: Foot Print Voltage Rating: 50 V Length: 3.8 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.4 mm Weight: 58 mg Number of Turns: 1 Resistance: 500 kΩ Power Rating: 200 mW Width: 3.8 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 1-1623909-3; EVM-3YSX50B55; EVM-1ESX30B55; EVM-1USX30B55; 3364W-1-504E; TC33X-2-504E; TC33X-1-504E; 23AR500KLFTR; 3364X-1-504EEVM-1DSX 30B55; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058058-EVM1DSX30B55
Packaging: Cut Tape
Color: Silver
Termination: Foot Print
Voltage Rating: 50 V
Length: 3.8 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Cermet
Height: 1.4 mm
Weight: 58 mg
Number of Turns: 1
Resistance: 500 kΩ
Power Rating: 200 mW
Width: 3.8 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 1-1623909-3; EVM-3YSX50B55; EVM-1ESX30B55; EVM-1USX30B55; 3364W-1-504E; TC33X-2-504E; TC33X-1-504E; 23AR500KLFTR; 3364X-1-504EEVM-1DSX30B55;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1058058-EVM1DSX30B55
Product Name EVM1DSX30B55
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 500000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details