Panasonic EVM1DSX30B16 EVM1DSX30B16

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997172-EVM1DSX30B16 Packaging: Cut Tape Color: Silver Termination: SMD/SMT Termination: Foot Print Voltage Rating: 50 V Length: 3.8 mm Mounting: SMD (SMT) Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet, Potentiometer Height: 1.397 mm Weight: 58 mg Number of Turns: 1 Resistance: 1 MΩ Power Rating: 200 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3204X105P; EVM-3WSX80B16; EVM3YSX50B16; EVM-1USX30B16; TC33X-2-105E; TC33X-1-105E; TC33X-2-105GEVM-1DSX 30B16; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997172-EVM1DSX30B16 Packaging: Cut Tape Color: Silver Termination: SMD/SMT Termination: Foot Print Voltage Rating: 50 V Length: 3.8 mm Mounting: SMD (SMT) Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet, Potentiometer Height: 1.397 mm Weight: 58 mg Number of Turns: 1 Resistance: 1 MΩ Power Rating: 200 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3204X105P; EVM-3WSX80B16; EVM3YSX50B16; EVM-1USX30B16; TC33X-2-105E; TC33X-1-105E; TC33X-2-105GEVM-1DSX 30B16; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM1DSX30B16 - 997172-EVM1DSX30B16 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997172-EVM1DSX30B16 Packaging: Cut Tape Color: Silver Termination: SMD/SMT Termination: Foot Print Voltage Rating: 50 V Length: 3.8 mm Mounting: SMD (SMT) Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet, Potentiometer Height: 1.397 mm Weight: 58 mg Number of Turns: 1 Resistance: 1 MΩ Power Rating: 200 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 3204X105P; EVM-3WSX80B16; EVM3YSX50B16; EVM-1USX30B16; TC33X-2-105E; TC33X-1-105E; TC33X-2-105GEVM-1DSX 30B16; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997172-EVM1DSX30B16
Packaging: Cut Tape
Color: Silver
Termination: SMD/SMT
Termination: Foot Print
Voltage Rating: 50 V
Length: 3.8 mm
Mounting: SMD (SMT)
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Cermet, Potentiometer
Height: 1.397 mm
Weight: 58 mg
Number of Turns: 1
Resistance: 1 MΩ
Power Rating: 200 mW
Taper: Linear
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 3204X105P; EVM-3WSX80B16; EVM3YSX50B16; EVM-1USX30B16; TC33X-2-105E; TC33X-1-105E; TC33X-2-105GEVM-1DSX30B16;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 997172-EVM1DSX30B16
Product Name EVM1DSX30B16
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details