Panasonic EVM1DSX30B15 EVM1DSX30B15

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186325-EVM1DSX30B15 Packaging: Cut Tape Color: Silver Termination: Foot Print Length: 3.8 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.397 mm Weight: 58 mg Number of Turns: 1 Resistance: 100 kΩ Power Rating: 200 mW Width: 3.1 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): EVM-1DSX30B15; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186325-EVM1DSX30B15 Packaging: Cut Tape Color: Silver Termination: Foot Print Length: 3.8 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.397 mm Weight: 58 mg Number of Turns: 1 Resistance: 100 kΩ Power Rating: 200 mW Width: 3.1 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): EVM-1DSX30B15; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM1DSX30B15 - 1186325-EVM1DSX30B15 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186325-EVM1DSX30B15 Packaging: Cut Tape Color: Silver Termination: Foot Print Length: 3.8 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Cermet Height: 1.397 mm Weight: 58 mg Number of Turns: 1 Resistance: 100 kΩ Power Rating: 200 mW Width: 3.1 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): EVM-1DSX30B15; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW Max Operating Temperature: 100 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186325-EVM1DSX30B15
Packaging: Cut Tape
Color: Silver
Termination: Foot Print
Length: 3.8 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Cermet
Height: 1.397 mm
Weight: 58 mg
Number of Turns: 1
Resistance: 100 kΩ
Power Rating: 200 mW
Width: 3.1 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): EVM-1DSX30B15;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1186325-EVM1DSX30B15
Product Name EVM1DSX30B15
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details