Panasonic SMD 500 Ohm 5W Potentiometer EVM1DSW30B52

Description
Res Cermet Trimmer 500 Ohm 25% 1/5W 1Turn (3.8 X 4.5 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM1DSW30B52 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 5W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM1DSW30B52 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Cermet Trimmer 500 Ohm 25% 1/5W 1Turn (3.8 X 4.5 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM1DSW30B52 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 5W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM1DSW30B52 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 500 Ohm 5W Potentiometer - 5-EVM1DSW30B52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 Ohm 5W Potentiometer
5-EVM1DSW30B52
SMD 500 Ohm 5W Potentiometer 5-EVM1DSW30B52
Res Cermet Trimmer 500 Ohm 25% 1/5W 1Turn (3.8 X 4.5 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM1DSW30B52 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 5W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM1DSW30B52 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 500 Ohm 25% 1/5W 1Turn (3.8 X 4.5 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM1DSW30B52 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 5W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 500 Ohm, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM1DSW30B52 can be used for catalog matching and distributor lookup.

Supplier's Site
EVM1DSW30B52 - 1174963-EVM1DSW30B52 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174963-EVM1DSW30B52 Tolerance: 25 % Number of Turns: 1 Resistance: 500 Ω Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174963-EVM1DSW30B52
Tolerance: 25 %
Number of Turns: 1
Resistance: 500 Ω
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5-EVM1DSW30B52 1174963-EVM1DSW30B52
Product Name SMD 500 Ohm 5W Potentiometer EVM1DSW30B52
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details