Panasonic Trimmer Potentiometers - EVM-7JSX30BE2 EVM-7JSX30BE2

Description
Manufacturer: Panasonic Win Source Part Number: 871291-EVM-7JSX30BE2 Series: EVM Features: 220 Ohms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Other Part Number: EVM7JSX30BE2, P7J221, P7J221CT, P7J221TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871291-EVM-7JSX30BE2 Series: EVM Features: 220 Ohms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Other Part Number: EVM7JSX30BE2, P7J221, P7J221CT, P7J221TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - EVM-7JSX30BE2 - 871291-EVM-7JSX30BE2 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-7JSX30BE2
871291-EVM-7JSX30BE2
Trimmer Potentiometers - EVM-7JSX30BE2 871291-EVM-7JSX30BE2
Manufacturer: Panasonic Win Source Part Number: 871291-EVM-7JSX30BE2 Series: EVM Features: 220 Ohms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Other Part Number: EVM7JSX30BE2, P7J221, P7J221CT, P7J221TR

Manufacturer: Panasonic
Win Source Part Number: 871291-EVM-7JSX30BE2
Series: EVM
Features: 220 Ohms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Other Part Number: EVM7JSX30BE2, P7J221, P7J221CT, P7J221TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 871291-EVM-7JSX30BE2
Product Name Trimmer Potentiometers - EVM-7JSX30BE2
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0281 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439581 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details