Panasonic Trimmer Potentiometers - EVM-3YSX50B55 EVM-3YSX50B55

Description
Manufacturer: Panasonic Win Source Part Number: 918758-EVM-3YSX50B55 Series: EVM Features: 500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P3Y504TR-NDR, EVM3YSX50B55, P3Y504CT, P3Y504TR, P3Y504DKR-NDR, P3Y504CT-NDR, P3Y504DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918758-EVM-3YSX50B55 Series: EVM Features: 500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P3Y504TR-NDR, EVM3YSX50B55, P3Y504CT, P3Y504TR, P3Y504DKR-NDR, P3Y504CT-NDR, P3Y504DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-3YSX50B55
918758-EVM-3YSX50B55
Trimmer Potentiometers - EVM-3YSX50B55 918758-EVM-3YSX50B55
Manufacturer: Panasonic Win Source Part Number: 918758-EVM-3YSX50B55 Series: EVM Features: 500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P3Y504TR-NDR, EVM3YSX50B55, P3Y504CT, P3Y504TR, P3Y504DKR-NDR, P3Y504CT-NDR, P3Y504DKR

Manufacturer: Panasonic
Win Source Part Number: 918758-EVM-3YSX50B55
Series: EVM
Features: 500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: P3Y504TR-NDR, EVM3YSX50B55, P3Y504CT, P3Y504TR, P3Y504DKR-NDR, P3Y504CT-NDR, P3Y504DKR

Buy Now Datasheet
500KOHM 0.15W Trimmer Potentiometer - 80-EVM-3YSX50B55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.15W Trimmer Potentiometer
80-EVM-3YSX50B55
500KOHM 0.15W Trimmer Potentiometer 80-EVM-3YSX50B55
PANASONIC ELECTRONIC COMPONENTS EVM3YSX50B55 TRIMMER, 500KOHM, 25%, 0.15W Product overview: EVM-3YSX50B55 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B55 can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EVM3YSX50B55 TRIMMER, 500KOHM, 25%, 0.15W Product overview: EVM-3YSX50B55 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 918758-EVM-3YSX50B55 80-EVM-3YSX50B55
Product Name Trimmer Potentiometers - EVM-3YSX50B55 500KOHM 0.15W Trimmer Potentiometer
Technology / Construction Cermet CERMET
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
22mm Potentiometer 800F PB - 800FP-POT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD8403ARU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details