Panasonic SMD 0.15W Resistor EVM-3YSX50B53

Description
5kΩ Cermet Trimmer Resistor, 0.15W, 25%, SMD, 100°C Product overview: EVM-3YSX50B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kΩ Cermet Trimmer Resistor, 0.15W, 25%, SMD, 100°C Product overview: EVM-3YSX50B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15W Resistor - 80-EVM-3YSX50B53 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Resistor
80-EVM-3YSX50B53
SMD 0.15W Resistor 80-EVM-3YSX50B53
5kΩ Cermet Trimmer Resistor, 0.15W, 25%, SMD, 100°C Product overview: EVM-3YSX50B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B53 can be used for catalog matching and distributor lookup.

5kΩ Cermet Trimmer Resistor, 0.15W, 25%, SMD, 100°C Product overview: EVM-3YSX50B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-3YSX50B53
Product Name SMD 0.15W Resistor
Technology / Construction CERMET
Resistance Range 5000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers