Panasonic 0.15W 50V Resistor EVM-3YSX50B24

Description
20kR 0.15W Cermet Trimmer Resistor, SM, 50V Product overview: EVM-3YSX50B24 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR 0.15W Cermet Trimmer Resistor, SM, 50V Product overview: EVM-3YSX50B24 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15W 50V Resistor - 80-EVM-3YSX50B24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15W 50V Resistor
80-EVM-3YSX50B24
0.15W 50V Resistor 80-EVM-3YSX50B24
20kR 0.15W Cermet Trimmer Resistor, SM, 50V Product overview: EVM-3YSX50B24 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B24 can be used for catalog matching and distributor lookup.

20kR 0.15W Cermet Trimmer Resistor, SM, 50V Product overview: EVM-3YSX50B24 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-3YSX50B24
Product Name 0.15W 50V Resistor
Technology / Construction CERMET
Resistance Range 20000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers