Panasonic SMD 0.15W 50V Resistor EVM-3YSX50B15

Description
100kΩ Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-3YSX50B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kΩ Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-3YSX50B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15W 50V Resistor - 80-EVM-3YSX50B15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W 50V Resistor
80-EVM-3YSX50B15
SMD 0.15W 50V Resistor 80-EVM-3YSX50B15
100kΩ Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-3YSX50B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B15 can be used for catalog matching and distributor lookup.

100kΩ Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-3YSX50B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-3YSX50B15
Product Name SMD 0.15W 50V Resistor
Technology / Construction CERMET
Resistance Range 100000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details