10kR 0.15W Cermet Variable Resistor, SM, 50V Product overview: EVM-3YSX50B14 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3YSX50B14 can be used for catalog matching and distributor lookup.
TRIMMER 10K OHM 0.15W J LEAD TOP
TRIMMER POTENTIOMETER, 10kOHM, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:-; Product Range:EVM3 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-EVM-3YSX50B14 | EVM-3YSX50B14 | 97W7835 |
| Product Name | 0.15W 50V Resistor | Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm, Smd, Full Reel; Trimpot Type Panasonic |
| Technology / Construction | CERMET | Cermet | Cermet |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 25 +/- % | 25 +/- % | |
| Operating DC Voltage | 50 volts |