Panasonic Trimmer Potentiometers - EVM-3VSX50BE4 EVM-3VSX50BE4

Description
Manufacturer: Panasonic Win Source Part Number: 871288-EVM-3VSX50BE4 Series: EVM Features: 22 kOhms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871288-EVM-3VSX50BE4 Series: EVM Features: 22 kOhms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - EVM-3VSX50BE4 - 871288-EVM-3VSX50BE4 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-3VSX50BE4
871288-EVM-3VSX50BE4
Trimmer Potentiometers - EVM-3VSX50BE4 871288-EVM-3VSX50BE4
Manufacturer: Panasonic Win Source Part Number: 871288-EVM-3VSX50BE4 Series: EVM Features: 22 kOhms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: Panasonic
Win Source Part Number: 871288-EVM-3VSX50BE4
Series: EVM
Features: 22 kOhms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 871288-EVM-3VSX50BE4
Product Name Trimmer Potentiometers - EVM-3VSX50BE4
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5115ZI-10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-0205 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details