Panasonic Trimmer Potentiometers - EVM-3RSX50B13 EVM-3RSX50B13

Description
Manufacturer: Panasonic Win Source Part Number: 871287-EVM-3RSX50B13 Series: EVM Features: 1 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Bottom Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P3R102TR, P3R102DKR, P3R102CT, EVM3RSX50B13
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871287-EVM-3RSX50B13 Series: EVM Features: 1 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Bottom Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P3R102TR, P3R102DKR, P3R102CT, EVM3RSX50B13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-3RSX50B13
871287-EVM-3RSX50B13
Trimmer Potentiometers - EVM-3RSX50B13 871287-EVM-3RSX50B13
Manufacturer: Panasonic Win Source Part Number: 871287-EVM-3RSX50B13 Series: EVM Features: 1 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Bottom Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P3R102TR, P3R102DKR, P3R102CT, EVM3RSX50B13

Manufacturer: Panasonic
Win Source Part Number: 871287-EVM-3RSX50B13
Series: EVM
Features: 1 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Bottom Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: P3R102TR, P3R102DKR, P3R102CT, EVM3RSX50B13

Buy Now Datasheet
Trimmer Potentiometer - 80-EVM-3RSX50B13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-EVM-3RSX50B13
Trimmer Potentiometer 80-EVM-3RSX50B13
Trimmer Pot, Cermet, 3mm Square, Open Frame 1K ohm, +/-25%, T & R, SMT Product overview: EVM-3RSX50B13 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3RSX50B13 can be used for catalog matching and distributor lookup.

Trimmer Pot, Cermet, 3mm Square, Open Frame 1K ohm, +/-25%, T & R, SMT Product overview: EVM-3RSX50B13 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-3RSX50B13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 871287-EVM-3RSX50B13 80-EVM-3RSX50B13
Product Name Trimmer Potentiometers - EVM-3RSX50B13 Trimmer Potentiometer
Technology / Construction Cermet CERMET
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 1148040 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0662 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details