Panasonic Trimmer Potentiometers - EVM-2WSX80BE2 EVM-2WSX80BE2

Description
Manufacturer: Panasonic Win Source Part Number: 918755-EVM-2WSX80BE2 Series: EVM Features: 220 Ohms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918755-EVM-2WSX80BE2 Series: EVM Features: 220 Ohms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - EVM-2WSX80BE2 - 918755-EVM-2WSX80BE2 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-2WSX80BE2
918755-EVM-2WSX80BE2
Trimmer Potentiometers - EVM-2WSX80BE2 918755-EVM-2WSX80BE2
Manufacturer: Panasonic Win Source Part Number: 918755-EVM-2WSX80BE2 Series: EVM Features: 220 Ohms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: Panasonic
Win Source Part Number: 918755-EVM-2WSX80BE2
Series: EVM
Features: 220 Ohms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 918755-EVM-2WSX80BE2
Product Name Trimmer Potentiometers - EVM-2WSX80BE2
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0249 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Potentiometer Knobs - 2439555 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details