Panasonic SMD 0.15W 50V Resistor EVM-2WSX80B55

Description
500kR Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-2WSX80B55 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500kR Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-2WSX80B55 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15W 50V Resistor - 80-EVM-2WSX80B55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W 50V Resistor
80-EVM-2WSX80B55
SMD 0.15W 50V Resistor 80-EVM-2WSX80B55
500kR Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-2WSX80B55 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B55 can be used for catalog matching and distributor lookup.

500kR Cermet Trimmer Resistor, 0.15W, 50V, SMD Product overview: EVM-2WSX80B55 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-2WSX80B55
Product Name SMD 0.15W 50V Resistor
Technology / Construction CERMET
Resistance Range 500000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details