Panasonic SMD 150mW Resistor EVM-2WSX80B15

Description
100kR Cermet Trimmer Resistor, 150mW, SMD, Linear Taper Product overview: EVM-2WSX80B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR Cermet Trimmer Resistor, 150mW, SMD, Linear Taper Product overview: EVM-2WSX80B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150mW Resistor - 80-EVM-2WSX80B15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150mW Resistor
80-EVM-2WSX80B15
SMD 150mW Resistor 80-EVM-2WSX80B15
100kR Cermet Trimmer Resistor, 150mW, SMD, Linear Taper Product overview: EVM-2WSX80B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B15 can be used for catalog matching and distributor lookup.

100kR Cermet Trimmer Resistor, 150mW, SMD, Linear Taper Product overview: EVM-2WSX80B15 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-2WSX80B15
Product Name SMD 150mW Resistor
Technology / Construction CERMET
Resistance Range 100000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details