Panasonic 500KOHM 0.15W Trimmer Potentiometer EVM-2NSX80B55

Description
PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B55 TRIMMER, 500KOHM, 25%, 0.15W Product overview: EVM-2NSX80B55 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B55 TRIMMER, 500KOHM, 25%, 0.15W Product overview: EVM-2NSX80B55 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500KOHM 0.15W Trimmer Potentiometer - 80-EVM-2NSX80B55 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.15W Trimmer Potentiometer
80-EVM-2NSX80B55
500KOHM 0.15W Trimmer Potentiometer 80-EVM-2NSX80B55
PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B55 TRIMMER, 500KOHM, 25%, 0.15W Product overview: EVM-2NSX80B55 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B55 can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B55 TRIMMER, 500KOHM, 25%, 0.15W Product overview: EVM-2NSX80B55 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-2NSX80B55
871285-EVM-2NSX80B55
Trimmer Potentiometers - EVM-2NSX80B55 871285-EVM-2NSX80B55
Manufacturer: Panasonic Win Source Part Number: 871285-EVM-2NSX80B55 Series: EVM Features: 500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P2N504TR, EVM2NSX80B55, P2N504CT, P2N504DKR

Manufacturer: Panasonic
Win Source Part Number: 871285-EVM-2NSX80B55
Series: EVM
Features: 500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: P2N504TR, EVM2NSX80B55, P2N504CT, P2N504DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-2NSX80B55 871285-EVM-2NSX80B55
Product Name 500KOHM 0.15W Trimmer Potentiometer Trimmer Potentiometers - EVM-2NSX80B55
Technology / Construction CERMET Cermet
Resistance Range 500000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0655 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1898425P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details