Panasonic 5KOHM 0.15W Trimmer Potentiometer EVM-2NSX80B53

Description
PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B53 TRIMMER, 5KOHM, 25%, 0.15W Product overview: EVM-2NSX80B53 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 5KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B53 TRIMMER, 5KOHM, 25%, 0.15W Product overview: EVM-2NSX80B53 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 5KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KOHM 0.15W Trimmer Potentiometer - 80-EVM-2NSX80B53 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM 0.15W Trimmer Potentiometer
80-EVM-2NSX80B53
5KOHM 0.15W Trimmer Potentiometer 80-EVM-2NSX80B53
PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B53 TRIMMER, 5KOHM, 25%, 0.15W Product overview: EVM-2NSX80B53 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 5KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B53 can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EVM2NSX80B53 TRIMMER, 5KOHM, 25%, 0.15W Product overview: EVM-2NSX80B53 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 5KOHM, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-2NSX80B53
Product Name 5KOHM 0.15W Trimmer Potentiometer
Technology / Construction CERMET
Resistance Range 5000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5206BR10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details