Panasonic 0.15W Trimmer Potentiometer EVM-2NSX80B34

Description
TRIMMER 30K OHM 0.15W TOP ADJ Product overview: EVM-2NSX80B34 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B34 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 30K OHM 0.15W TOP ADJ Product overview: EVM-2NSX80B34 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B34 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVM-2NSX80B34 is a low-profile surface mount trimmer potentiometer designed for various electronic applications. It features a cermet element, ensuring high reliability and excellent mountability. The component has a total resistance value ranging from 100 Ω to 1 MΩ, with a power rating of 0.15 W and a limiting element voltage of 50 V. The rotation torque varies between 0.5 to 10 mN¬?m for the EVM2G and EVM2N types, while the EVM2W type has a torque range of 1 to 15 mN¬?m. The temperature coefficient of resistance is ±250 vó 10,Ū,Å?/°C. This product is RoHS compliant and conforms to JIS C5260-1:1999 standards. It is suitable for use in audio/visual, office, communication, and general electronic equipment. The product is available in packaging quantities of 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The EVM-2NSX80B34 is a low-profile surface mount trimmer potentiometer designed for various electronic applications. It features a cermet element, ensuring high reliability and excellent mountability. The component has a total resistance value ranging from 100 Ω to 1 MΩ, with a power rating of 0.15 W and a limiting element voltage of 50 V. The rotation torque varies between 0.5 to 10 mN¬?m for the EVM2G and EVM2N types, while the EVM2W type has a torque range of 1 to 15 mN¬?m. The temperature coefficient of resistance is ±250 vó 10,Ū,Å?/°C. This product is RoHS compliant and conforms to JIS C5260-1:1999 standards. It is suitable for use in audio/visual, office, communication, and general electronic equipment. The product is available in packaging quantities of 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
0.15W Trimmer Potentiometer - 80-EVM-2NSX80B34 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15W Trimmer Potentiometer
80-EVM-2NSX80B34
0.15W Trimmer Potentiometer 80-EVM-2NSX80B34
TRIMMER 30K OHM 0.15W TOP ADJ Product overview: EVM-2NSX80B34 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B34 can be used for catalog matching and distributor lookup.

TRIMMER 30K OHM 0.15W TOP ADJ Product overview: EVM-2NSX80B34 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B34 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - EVM-2NSX80B34 - 871284-EVM-2NSX80B34 - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-2NSX80B34
871284-EVM-2NSX80B34
Trimmer Potentiometers - EVM-2NSX80B34 871284-EVM-2NSX80B34
Manufacturer: Panasonic Win Source Part Number: 871284-EVM-2NSX80B34 Series: EVM Features: 30 kOhms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: Panasonic
Win Source Part Number: 871284-EVM-2NSX80B34
Series: EVM
Features: 30 kOhms 0.15W Surface Mount Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-2NSX80B34 871284-EVM-2NSX80B34
Product Name 0.15W Trimmer Potentiometer Trimmer Potentiometers - EVM-2NSX80B34
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 34528251 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Linear Potentiometers - 04-1270-0039 - TE Connectivity
Specs
Resistance Range 10000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details