Panasonic SMD 0.15W Resistor EVM-2NSX80B25

Description
200kΩ 25% Cermet Trimmer Resistor, 0.15W, SMD Product overview: EVM-2NSX80B25 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200kΩ 25% Cermet Trimmer Resistor, 0.15W, SMD Product overview: EVM-2NSX80B25 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15W Resistor - 80-EVM-2NSX80B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Resistor
80-EVM-2NSX80B25
SMD 0.15W Resistor 80-EVM-2NSX80B25
200kΩ 25% Cermet Trimmer Resistor, 0.15W, SMD Product overview: EVM-2NSX80B25 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B25 can be used for catalog matching and distributor lookup.

200kΩ 25% Cermet Trimmer Resistor, 0.15W, SMD Product overview: EVM-2NSX80B25 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2NSX80B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-2NSX80B25
Product Name SMD 0.15W Resistor
Technology / Construction CERMET
Resistance Range 200000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers