Panasonic Potentiometers, Variable Resistors - Trimmer Potentiometers EVM-1ESX30B24

Description
Win Source Part Number: 1058059-EVM-1ESX30B2 4 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVM Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm) Alternative Parts (Cross-Reference): 3303W-3-203E; EVM-3YSX50B24; 3303X-3-203E; EVM-3VSX50B24; EVM3WSX80B24; TC33X-2-203EEVM1ESX3 0B24; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Panasonic Electronic Components Other Names: P1E203CT-NDR,P1E203D KR,P1E203CT,P1E203TR -NDR,P1E203,P1E203TR ,Q1258490A,EVM1ESX30 B24 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1058059-EVM-1ESX30B2 4 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVM Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm) Alternative Parts (Cross-Reference): 3303W-3-203E; EVM-3YSX50B24; 3303X-3-203E; EVM-3VSX50B24; EVM3WSX80B24; TC33X-2-203EEVM1ESX3 0B24; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Panasonic Electronic Components Other Names: P1E203CT-NDR,P1E203D KR,P1E203CT,P1E203TR -NDR,P1E203,P1E203TR ,Q1258490A,EVM1ESX30 B24 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1058059-EVM-1ESX30B24
Potentiometers, Variable Resistors - Trimmer Potentiometers 1058059-EVM-1ESX30B24
Win Source Part Number: 1058059-EVM-1ESX30B2 4 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVM Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm) Alternative Parts (Cross-Reference): 3303W-3-203E; EVM-3YSX50B24; 3303X-3-203E; EVM-3VSX50B24; EVM3WSX80B24; TC33X-2-203EEVM1ESX3 0B24; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Panasonic Electronic Components Other Names: P1E203CT-NDR,P1E203D KR,P1E203CT,P1E203TR -NDR,P1E203,P1E203TR ,Q1258490A,EVM1ESX30 B24 Product Status: Obsolete

Win Source Part Number: 1058059-EVM-1ESX30B24
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: EVM
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm)
Alternative Parts (Cross-Reference): 3303W-3-203E; EVM-3YSX50B24; 3303X-3-203E; EVM-3VSX50B24; EVM3WSX80B24; TC33X-2-203EEVM1ESX30B24;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Panasonic Electronic Components
Other Names: P1E203CT-NDR,P1E203DKR,P1E203CT,P1E203TR-NDR,P1E203,P1E203TR,Q1258490A,EVM1ESX30B24
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1058059-EVM-1ESX30B24
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0567 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 1730753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details