Panasonic SMD 5W Trimmer Potentiometer EVM-1ESX30B15

Description
Res Cermet Trimmer 100K Ohm 25% 1/5W 1Turn (3.8 X 4.2 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM-1ESX30B15 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Cermet Trimmer 100K Ohm 25% 1/5W 1Turn (3.8 X 4.2 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM-1ESX30B15 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Trimmer Potentiometer - 80-EVM-1ESX30B15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Trimmer Potentiometer
80-EVM-1ESX30B15
SMD 5W Trimmer Potentiometer 80-EVM-1ESX30B15
Res Cermet Trimmer 100K Ohm 25% 1/5W 1Turn (3.8 X 4.2 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM-1ESX30B15 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B15 can be used for catalog matching and distributor lookup.

Res Cermet Trimmer 100K Ohm 25% 1/5W 1Turn (3.8 X 4.2 X 1.4mm) Foot Print SMD Carrier T/R Product overview: EVM-1ESX30B15 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-1ESX30B15
Product Name SMD 5W Trimmer Potentiometer
Technology / Construction CERMET
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5222BRU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details