Panasonic SMD 0.2W Resistor EVM-1ESX30B13

Description
Cermet Trimmer Resistor 1kΩ 25% 0.2W SMD 1 Turn Product overview: EVM-1ESX30B13 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cermet Trimmer Resistor 1kΩ 25% 0.2W SMD 1 Turn Product overview: EVM-1ESX30B13 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W Resistor - 80-EVM-1ESX30B13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
80-EVM-1ESX30B13
SMD 0.2W Resistor 80-EVM-1ESX30B13
Cermet Trimmer Resistor 1kΩ 25% 0.2W SMD 1 Turn Product overview: EVM-1ESX30B13 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B13 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor 1kΩ 25% 0.2W SMD 1 Turn Product overview: EVM-1ESX30B13 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1ESX30B13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-1ESX30B13
Product Name SMD 0.2W Resistor
Technology / Construction CERMET
Resistance Range 1000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details