Panasonic Potentiometers, Variable Resistors - Trimmer Potentiometers EVM-1DSX30BQ2

Description
Win Source Part Number: 1012769-EVM-1DSX30BQ 2 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVM Termination Style: Surface Mount Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 470 Ohms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Panasonic Electronic Components Other Names: Q11013167,2266-EVM-1 DSX30BQ2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1012769-EVM-1DSX30BQ 2 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVM Termination Style: Surface Mount Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 470 Ohms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Panasonic Electronic Components Other Names: Q11013167,2266-EVM-1 DSX30BQ2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1012769-EVM-1DSX30BQ2
Potentiometers, Variable Resistors - Trimmer Potentiometers 1012769-EVM-1DSX30BQ2
Win Source Part Number: 1012769-EVM-1DSX30BQ 2 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: EVM Termination Style: Surface Mount Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 470 Ohms Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Panasonic Electronic Components Other Names: Q11013167,2266-EVM-1 DSX30BQ2 Product Status: Obsolete

Win Source Part Number: 1012769-EVM-1DSX30BQ2
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: EVM
Termination Style: Surface Mount
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 470 Ohms
Dimension: Rectangular - 0.177" x 0.150" Face (4.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Panasonic Electronic Components
Other Names: Q11013167,2266-EVM-1DSX30BQ2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1012769-EVM-1DSX30BQ2
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0544 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1898425P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details