Panasonic SMD 0.2W Trimmer Potentiometer EVM-1DSX30BE3

Description
TRIMMER 2.2K OHM 0.2W SMD Product overview: EVM-1DSX30BE3 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30BE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 2.2K OHM 0.2W SMD Product overview: EVM-1DSX30BE3 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30BE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W Trimmer Potentiometer - 80-EVM-1DSX30BE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Trimmer Potentiometer
80-EVM-1DSX30BE3
SMD 0.2W Trimmer Potentiometer 80-EVM-1DSX30BE3
TRIMMER 2.2K OHM 0.2W SMD Product overview: EVM-1DSX30BE3 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30BE3 can be used for catalog matching and distributor lookup.

TRIMMER 2.2K OHM 0.2W SMD Product overview: EVM-1DSX30BE3 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30BE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-1DSX30BE3
Product Name SMD 0.2W Trimmer Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5162BRMZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details