Panasonic SMD 0.2W Resistor EVM-1DSX30B54

Description
50kΩ 25% Cermet Trimmer Resistor, 0.2W, Surface Mount Product overview: EVM-1DSX30B54 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50kΩ 25% Cermet Trimmer Resistor, 0.2W, Surface Mount Product overview: EVM-1DSX30B54 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W Resistor - 80-EVM-1DSX30B54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
80-EVM-1DSX30B54
SMD 0.2W Resistor 80-EVM-1DSX30B54
50kΩ 25% Cermet Trimmer Resistor, 0.2W, Surface Mount Product overview: EVM-1DSX30B54 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B54 can be used for catalog matching and distributor lookup.

50kΩ 25% Cermet Trimmer Resistor, 0.2W, Surface Mount Product overview: EVM-1DSX30B54 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-1DSX30B54
871283-EVM-1DSX30B54
Trimmer Potentiometers - EVM-1DSX30B54 871283-EVM-1DSX30B54
Manufacturer: Panasonic Win Source Part Number: 871283-EVM-1DSX30B54 Series: EVM Features: 50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P1D503, P1D503CT-NDR, P1D503DKR, P1D503TR, EVM1DSX30B54, P1D503CT, P1D503TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 871283-EVM-1DSX30B54
Series: EVM
Features: 50 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: P1D503, P1D503CT-NDR, P1D503DKR, P1D503TR, EVM1DSX30B54, P1D503CT, P1D503TR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-1DSX30B54 871283-EVM-1DSX30B54
Product Name SMD 0.2W Resistor Trimmer Potentiometers - EVM-1DSX30B54
Technology / Construction CERMET Cermet
Resistance Range 50000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details