Panasonic SMD 0.2W 50V Resistor EVM-1DSX30B53

Description
5kR Cermet Trimmer Resistor, 25% Tol, 0.2W, 50V, SMD Product overview: EVM-1DSX30B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kR Cermet Trimmer Resistor, 25% Tol, 0.2W, 50V, SMD Product overview: EVM-1DSX30B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W 50V Resistor - 80-EVM-1DSX30B53 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 50V Resistor
80-EVM-1DSX30B53
SMD 0.2W 50V Resistor 80-EVM-1DSX30B53
5kR Cermet Trimmer Resistor, 25% Tol, 0.2W, 50V, SMD Product overview: EVM-1DSX30B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B53 can be used for catalog matching and distributor lookup.

5kR Cermet Trimmer Resistor, 25% Tol, 0.2W, 50V, SMD Product overview: EVM-1DSX30B53 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-1DSX30B53
Product Name SMD 0.2W 50V Resistor
Technology / Construction CERMET
Resistance Range 5000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers