Panasonic SMD 500 ohm 200 mW Trimmer Potentiometer EVM-1DSX30B52

Description
Trimmer Potentiometer, 500 ohm, 1 Turns, Surface Mount Device, 200 mW, 25% Product overview: EVM-1DSX30B52 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 ohm, 200 mW. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 500 ohm, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer Potentiometer, 500 ohm, 1 Turns, Surface Mount Device, 200 mW, 25% Product overview: EVM-1DSX30B52 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 ohm, 200 mW. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 500 ohm, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500 ohm 200 mW Trimmer Potentiometer - 80-EVM-1DSX30B52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 ohm 200 mW Trimmer Potentiometer
80-EVM-1DSX30B52
SMD 500 ohm 200 mW Trimmer Potentiometer 80-EVM-1DSX30B52
Trimmer Potentiometer, 500 ohm, 1 Turns, Surface Mount Device, 200 mW, 25% Product overview: EVM-1DSX30B52 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 ohm, 200 mW. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 500 ohm, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B52 can be used for catalog matching and distributor lookup.

Trimmer Potentiometer, 500 ohm, 1 Turns, Surface Mount Device, 200 mW, 25% Product overview: EVM-1DSX30B52 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 ohm, 200 mW. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 500 ohm, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-1DSX30B52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-1DSX30B52
850325-EVM-1DSX30B52
Trimmer Potentiometers - EVM-1DSX30B52 850325-EVM-1DSX30B52
Manufacturer: Panasonic Win Source Part Number: 850325-EVM-1DSX30B52 Series: EVM Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P1D501TR-NDR, EVM1DSX30B52, P1D501, P1D501DKR, P1D501CT-NDR, P1D501TR, P1D501CT

Manufacturer: Panasonic
Win Source Part Number: 850325-EVM-1DSX30B52
Series: EVM
Features: 500 Ohms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: P1D501TR-NDR, EVM1DSX30B52, P1D501, P1D501DKR, P1D501CT-NDR, P1D501TR, P1D501CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-EVM-1DSX30B52 850325-EVM-1DSX30B52
Product Name SMD 500 ohm 200 mW Trimmer Potentiometer Trimmer Potentiometers - EVM-1DSX30B52
Technology / Construction CERMET
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 355992 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
Operating AC Voltage 300 volts
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0238 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details