Panasonic Trimmer Potentiometers - EVM-1DSX30B14 EVM-1DSX30B14

Description
Manufacturer: Panasonic Win Source Part Number: 871281-EVM-1DSX30B14 Series: EVM Features: 10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P1D103CT, P1D103, P1D103CT-NDR, P1D103DKR, P1D103TR-NDR, P1D103TR, EVM1DSX30B14
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871281-EVM-1DSX30B14 Series: EVM Features: 10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P1D103CT, P1D103, P1D103CT-NDR, P1D103DKR, P1D103TR-NDR, P1D103TR, EVM1DSX30B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - EVM-1DSX30B14
871281-EVM-1DSX30B14
Trimmer Potentiometers - EVM-1DSX30B14 871281-EVM-1DSX30B14
Manufacturer: Panasonic Win Source Part Number: 871281-EVM-1DSX30B14 Series: EVM Features: 10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: P1D103CT, P1D103, P1D103CT-NDR, P1D103DKR, P1D103TR-NDR, P1D103TR, EVM1DSX30B14

Manufacturer: Panasonic
Win Source Part Number: 871281-EVM-1DSX30B14
Series: EVM
Features: 10 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: P1D103CT, P1D103, P1D103CT-NDR, P1D103DKR, P1D103TR-NDR, P1D103TR, EVM1DSX30B14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 871281-EVM-1DSX30B14
Product Name Trimmer Potentiometers - EVM-1DSX30B14
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 98812937 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0633 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details